Type WPP axial-leaded polypropylene film/foil capacitors feature non-inductive extended foil construction and epoxy end seals, rated for continuous operation from -55 °C to 105 °C. The WPP6P22K variant has a capacitance of 0.2200 µF, a rated voltage of 600 Vdc (250 Vac), a body length of 1.750 inches (44.4 mm), a diameter of 0.715 inches (18.2 mm), and lead diameter of 0.404 inches (1.0 mm). It offers low ESR, low dissipation factor (0.1% max at 25 °C, 1 kHz), and high pulse capability with a maximum dv/dt of 1750 V/µs. The part is RoHS compliant.
Type WPP axial-leaded, polypropylene film/foil capacitors incorporate non-inductive extended foil construction with epoxy end seals. Type WPP is rated for continuous-duty operation over the temperature range of –55 ºC to 105 ºC without voltage derating. Low ESR, low dissipation factor and the inherent stability make Type WPP ideal for tight tolerance, pulse and high frequency applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | WPP6P22K |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) |