The THAS103M016AC0C is a 10,000 µF, 16 Vdc aluminum electrolytic capacitor in the ThinpackTM series, featuring a 9.2 mm height and 53.8 mm case length with two bare can terminals. It operates from -55 °C to +105 °C and is rated for 5000 hours at 105 °C. The maximum ESR at 25 °C is 0.07 Ω, with a ripple current capability of 2.60 A at 120 Hz and 2.86 A at 20 kHz at 85 °C ambient temperature. The capacitor has a capacitance tolerance of ±20% and meets thermal and vibration requirements with 10g compliance. It is designed for low-profile, high-energy-density applications, replacing arrays of solid tantalum or aluminum electrolytic capacitors.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 10000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000µF 16V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 10000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS103M016AC0C | 2002-THAS103M016AC0C | THAS103M016AC0C | THAS103M016AC0C-ND | THAS103M016AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |