THAS103M020AD0C is a 20 Vdc, 10,000 μF aluminum electrolytic capacitor in the Thinpack™ series, designed for low-profile bulk storage applications. It measures 66.5 mm in length with a thin profile of 9.2 mm and uses two 20 AWG tin-plated copper leads. The capacitor has a capacitance tolerance of ±20%, a maximum ESR of 0.05 Ω at 25 °C, and a ripple current rating of 3.50 A at 120 Hz and 3.85 A at 20 kHz at 85 °C ambient temperature. It operates from -55 °C to +105 °C and has a rated life of 5000 hours at 105 °C under applied voltage. The case is aluminum with a stainless steel sleeve, and the unit is non-insulated (bare can).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000µF 20V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 10000µF 20V
CAP ALUM 10000UF 20% 20V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS103M020AD0C | THAS103M020AD0C | THAS103M020AD0C-ND | 2002-THAS103M020AD0C | THAS103M020AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |