The THA731M150AD0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, designed for high-energy-density bulk storage in low-profile circuits. It has a capacitance of 730 µF, a rated voltage of 150 Vdc, and a case length of 66.5 mm. The part supports a ripple current of 1.20 A at 120 Hz and 2.04 A at 20 kHz at 65 °C ambient temperature, with a maximum ESR of 0.37 Ω at 25 °C. It operates from -55 °C to +85 °C and has a 5000-hour life rating at 85 °C. The case is bare aluminum with two leads and is mounted without insulation. Vibration resistance meets 10g across 10 to 2000 Hz in three perpendicular axes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
730µF 150V Aluminum Electrolytic Capacitors FlatPack 370mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 730µF 150V
CAP ALUM 730UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA731M150AD0C | THA731M150AD0C | THA731M150AD0C-ND | 2002-THA731M150AD0C | THA731M150AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 730 microF | 730 microF | 730 microF | 730 microF | 730 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |