The THAS121M200AA0C is a thinpack aluminum electrolytic capacitor rated for 200 Vdc, with 120 µF capacitance and ±20% tolerance. It has a case length of 36.4 mm and a thickness of 9.2 mm, with bare can mounting and two 20 AWG tin-plated copper leads. It operates from -55 °C to +105 °C and is rated for 5000 hours of life at 105 °C. The maximum ESR at 25 °C is 0.90 Ω, and the ripple current at 85 °C is 0.60 A at 120 Hz. The capacitor is designed for high energy density and low-profile applications, replacing arrays of SMT solid tantalum or aluminum electrolytic capacitors.
120µF 200V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 120µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 120UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS121M200AA0C | THAS121M200AA0C-ND | 2002-THAS121M200AA0C | THAS121M200AA0C | THAS121M200AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |