The THAS502M020AA0C is a 20 Vdc, 5000 µF aluminum electrolytic capacitor in a thinpack case measuring 36.4 mm in length and 9.2 mm in thickness. It has a ±20% capacitance tolerance, an ESR maximum of 0.12 Ω at 25 °C, and a ripple current rating of 2.00 A at 85 °C (120 Hz). The capacitor operates from −55 °C to +105 °C and is rated for 5000 hours of life at 105 °C with a maximum core temperature of 105 °C. The case is aluminum with a stainless steel sleeve and uses bare metal mounting without insulation. Terminals are 20 AWG tin-plated copper wires with a maximum current of 15 A. The weight is 19 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5000µF 20V
5000µF 20V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 5000UF 20% 20V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS502M020AA0C | THAS502M020AA0C | 2002-THAS502M020AA0C | THAS502M020AA0C-ND | THAS502M020AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5000 microF | 5000 microF | 5000 microF | 5000 microF | 5000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |