The THAS141M400AD0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 400 Vdc, capacitance of 140 µF, and a case length of 66.5 mm. It has a maximum ESR of 1.12 Ω at 25 °C and a ripple current capability of 0.80 A at 85 °C at 120 Hz. The unit is 9.2 mm thick, operates from -55 °C to 105 °C, and features a 5000-hour life rating at 105 °C. Terminals are 20 AWG tin-plated copper wire, and the case is aluminum with a stainless steel sleeve. Capacitance tolerance is ±20%.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 140µF 400V
140µF 400V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 140UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS141M400AD0C | 2002-THAS141M400AD0C | THAS141M400AD0C-ND | THAS141M400AD0C | THAS141M400AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF | 140 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |