THAS352M025AA0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 3500 µF, and a case length of 36.4 mm. It measures 9.2 mm in thickness and features bare can mounting with 20 AWG copper wire leads. The capacitor operates from -55 °C to +105 °C and has a 5000 hour life at 105 °C. Its maximum ESR at 25 °C is 0.12 Ω, and it supports a ripple current of 2.00 A at 120 Hz and 2.20 A at 20 kHz under 85 °C ambient conditions. The capacitance tolerance is ±20%.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3500µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3500µF 25V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 3500UF 20% 25V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS352M025AA0C | 2002-THAS352M025AA0C | THAS352M025AA0C | THAS352M025AA0C-ND | THAS352M025AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3500 microF | 3500 microF | 3500 microF | 3500 microF | 3500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |