The THAS131M300AB0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 300 Vdc and a capacitance of 130 µF. It features a 45.9 mm case length, 9.2 mm thickness, and bare can mounting. The part is rated for a 5000-hour life at 105 °C, with a capacitance tolerance of ±20%. Its maximum ESR at 25 °C is 0.65 Ω, and it supports a ripple current of 0.80 A at 85 °C. Operational temperature range is -40 °C to 105 °C. The case is aluminum with a stainless steel sleeve, and terminals are 20 AWG tin-plated copper wire. The capacitor meets the 10g vibration requirement and is designed for high-energy-density applications in low-profile circuits.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 130µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
130µF 300V Aluminum Electrolytic Capacitors FlatPack 650mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 130UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS131M300AB0C | 2002-THAS131M300AB0C | THAS131M300AB0C | THAS131M300AB0C-ND | THAS131M300AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |