The VMF706M3R8 is a high-power ultracapacitor for pulse energy applications such as UPS systems and smart electric meters, with a rated voltage of 3.8 Vdc and a capacitance of 70 F. It has a case size of 10 mm in diameter by 25 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The part operates from -15°C to +85°C, has an ESR of 100 mΩ at 1 kHz, and supports up to 500,000 charge/discharge cycles from 3.8 V to 2.5 V with ≤30% capacitance change. It is RoHS compliant and 810a recognized. Maximum continuous current is 0.35 A, and it stores 80 mWh at 20°C.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
Features
Applications
70F (EDLC) Supercapacitor 3.8V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C
Lithium-Ion Supercapacitor 3.8V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VMF706M3R8 | VMF706M3R8 | 338-VMF706M3R8-ND | 2002-VMF706M3R8 |
| Product Name | Ultracapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -15 to 85 C (5 to 185 F) | -15 to 70 C (5 to 158 F) | ||
| Capacitance Range | 7.00E7 microF | 7.00E7 microF | 7.00E7 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts |