Cornell Dubilier Aluminum Electrolytic ULP782M4R0DAF1A0

Description
For New Design: No Capacitance: 7,800 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 7,800 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP782M4R0DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 7,800 μF and a rated voltage of 4 Vdc. It has a maximum ESR of 210 mΩ at 25 °C, operates within a temperature range of -40 °C to 85 °C, and provides a 3,000 hour life at 85 °C without voltage derating. The component measures 62 mm in length, 42 mm in width, and 2 mm in height, with a 20-pin flexible PCB terminal array. It is designed to replace arrays of solid tantalum capacitors and meets MIL-STD-202 vibration standards at 10g with appropriate mounting restraint.

Datasheet Summary
Powered by GS/AI

The ULP782M4R0DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 7,800 μF and a rated voltage of 4 Vdc. It has a maximum ESR of 210 mΩ at 25 °C, operates within a temperature range of -40 °C to 85 °C, and provides a 3,000 hour life at 85 °C without voltage derating. The component measures 62 mm in length, 42 mm in width, and 2 mm in height, with a 20-pin flexible PCB terminal array. It is designed to replace arrays of solid tantalum capacitors and meets MIL-STD-202 vibration standards at 10g with appropriate mounting restraint.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP782M4R0DAF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP782M4R0DAF1A0
Aluminum Electrolytic ULP782M4R0DAF1A0
For New Design: No Capacitance: 7,800 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 2mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 7,800 µF
  • Voltage DC: 4V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 2mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - ULP782M4R0DAF1A0 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ULP782M4R0DAF1A0
Aluminum Electrolytic Capacitor ULP782M4R0DAF1A0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number ULP782M4R0DAF1A0 ULP782M4R0DAF1A0
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers