The UNL5W100K-F is a board-mount film capacitor for DC link and filter applications, constructed with low-loss polypropylene film for high ripple current and low ESR. It has a capacitance of 100 µF, a rated voltage of 500 Vdc, and dimensions of 50 mm diameter by 63 mm height. It supports a maximum RMS ripple current of 31.8 A at 25 °C and 100 kHz, with an ESR of 22 mΩ. The operating temperature range is -55 °C to 105 °C, with derating applied above 85 °C. It features tin-plated brass terminals, a UL94V-0 plastic case, and complies with IEC 61071. Life expectancy is 60,000 hours at 70 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 791123-UNL5W100K-F
Series: UNL
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Low ESR
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 500V
Applications: DC Link, DC Filtering
Capacitance: 100μF
Tolerance: ±10%
Lead Spacing: 0.500" (12.70mm)
ESR (Equivalent Series Resistance): 6 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Family Name: UNL
Categories: Capacitors
Dimension: 1.969" Dia (50.00mm)
Height - Seated (Maximum): 2.500" (63.50mm)
Introduction Date: February 10, 2011
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
100µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
DC Link and Filter Capacitors 100µF 500V
CAP FILM 100UF 10% 500VDC RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL5W100K-F | 791123-UNL5W100K-F | UNL5W100K-F-ND | UNL5W100K-F | 2002-UNL5W100K-F | UNL5W100K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors - UNL5W100K-F | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |