THA632M016AA0C is a Thinpack™ aluminum electrolytic capacitor with a 36.4 mm length, 8.2 mm profile, rated for 16 Vdc and 6300 µF. It has a maximum ESR of 0.12 Ω at 25 °C and a ripple current capability of 1.90 A at 120 Hz and 2.09 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from −55 °C to +85 °C, has a capacitance tolerance of ±20%, and a 5000-hour life at 85 °C. It features a bare can mounting style with 20 AWG copper wire terminals and complies with 10g vibration requirements. Its energy density reaches up to 1.1 J/cc.
6300µF 16V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 6300µF 16V
CAP ALUM 6300UF 20% 16V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 6300uF 20% 16V Aluminum Capacitor
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA632M016AA0C | THA632M016AA0C-ND | THA632M016AA0C | 2002-THA632M016AA0C | THA632M016AA0C | THA632M016AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6300 microF | 6300 microF | 6300 microF | 6300 microF | 6300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |