The SNU102K205R is an oil-filled, metallic-case snubber capacitor designed to reduce voltage transients across semiconductor devices such as SCRs. It has a capacitance of 2.0 µF, a rated voltage of 1000 Vpk, and operates within a temperature range of -50 °C to 70 °C. The capacitor uses a film/paper/extended foil construction with a maximum self-inductance of 0.10 µH and a dissipation factor of 0.3% maximum. It is housed in an aluminum case with a height of 3.13 inches and supports a maximum RMS current of 11 Arms at 55 °C. It is internally protected but not UL recognized.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SNU102K205R |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -50 to 70 C (-58 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 2 microF |