The THAS161M300AC0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 300 Vdc, capacitance of 160 µF, and a case size of 53.8 mm in length. It measures 9.2 mm in thickness and features two bare copper wire leads. The capacitor has a maximum ESR of 1.45 Ω at 25 °C and a ripple current rating of 0.90 A at 85 °C. It operates over a temperature range of −55 °C to +105 °C and is rated for 5000 hours of life at 105 °C. The case is constructed of aluminum with a stainless steel sleeve, and the part complies with the manufacturer's specified vibration and thermal requirements for its size.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 160µF 300V
160µF 300V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 160UF 20% 300V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS161M300AC0C | THAS161M300AC0C | 2002-THAS161M300AC0C | THAS161M300AC0C-ND | THAS161M300AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | 160 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |