Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3000µF 40V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3000µF 40V
CAP ALUM 3000UF 20% 40V FLATPACK
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS302M040AB1C | THAS302M040AB1C-ND | 2002-THAS302M040AB1C | THAS302M040AB1C |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3000 microF | 3000 microF | 3000 microF | 3000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 40 volts | 40 volts | 40 volts |