The THAS691M100AD0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 100 Vdc, capacitance of 690 µF, and a case size of 66.5 mm length. It is 9.2 mm thick and features two 20 AWG tin-plated copper wire leads. The capacitor operates from -55 °C to +105 °C and has a 5000-hour life rating at 105 °C. At 85 °C ambient, the maximum ripple current is 2.00 A at 120 Hz and 2.60 A at 20 kHz, with a maximum ESR of 0.13 Ω at 25 °C. The case is aluminum with a stainless steel sleeve and has a capacitance tolerance of ±20%.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 690µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
690µF 100V Aluminum Electrolytic Capacitors FlatPack 130mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 690UF 20% 100V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS691M100AD0C | 2002-THAS691M100AD0C | THAS691M100AD0C | THAS691M100AD0C-ND | THAS691M100AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 690 microF | 690 microF | 690 microF | 690 microF | 690 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |