The VMF406M3R8 is a high-power ultracapacitor designed for pulse power applications such as UPS systems and smart electric meters. It has a rated voltage of 3.8 Vdc, a capacitance of 40.0 F, and a maximum DC ESR of 6.91 mΩ. The device measures 10 mm in diameter by 16 mm in length with a lead spacing of 5.0 mm and lead diameter of 0.6 mm. It operates from -15°C to +85°C and supports 500,000 charge/discharge cycles between 2.5 Vdc and 3.8 Vdc with ±30% capacitance change limit. The part is RoHS compliant and 810a recognized.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
40F (EDLC) Supercapacitor 3.8V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 70°C
Lithium-Ion Supercapacitor 40µF 3.8V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP LITH HYBRID 40F 20% 3.8V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VMF406M3R8 | 338-VMF406M3R8-ND | 2002-VMF406M3R8 | VMF406M3R8 | VMF406M3R8 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -15 to 85 C (5 to 185 F) | -15 to 85 C (5 to 185 F) | -15 to 85 C (5 to 185 F) | ||
| Capacitance Range | 4.00E7 microF | 4.00E7 microF | 40 microF | 4.00E7 microF | 4.00E7 microF |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |