Cornell Dubilier Aluminum Electrolytic Capacitor THAS431M100AB1C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - THAS431M100AB1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THAS431M100AB1C
Aluminum Electrolytic Capacitor THAS431M100AB1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - THAS431M100AB1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THAS431M100AB1C-ND
Aluminum Electrolytic Capacitors THAS431M100AB1C-ND
430µF 100V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 105°C

430µF 100V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 983835-THAS431M100AB1C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
983835-THAS431M100AB1C
Capacitors - Aluminum Electrolytic Capacitors 983835-THAS431M100AB1C
Win Source Part Number: 983835-THAS431M100AB 1C Category: Capacitors>Aluminum Electrolytic Capacitors Series: THAS Package: Bulk Applications: General Purpose Height - Seated (Max): 0.366" (9.30mm) Standard Package: 60 Capacitance: 430 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 210mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: FlatPack Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.807" L x 1.000" W (45.90mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8532.22.0055 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.4 A @ 120 Hz Ripple Current @ High Frequency: 1.82 A @ 20 kHz

Win Source Part Number: 983835-THAS431M100AB1C
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: THAS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.366" (9.30mm)
Standard Package: 60
Capacitance: 430 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 210mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.807" L x 1.000" W (45.90mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.4 A @ 120 Hz
Ripple Current @ High Frequency: 1.82 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-THAS431M100AB1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THAS431M100AB1C
Aluminum Electrolytic Capacitors 2002-THAS431M100AB1C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 430µF 100V

Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 430µF 100V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THAS431M100AB1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THAS431M100AB1C
Capacitors - Aluminum Electrolytic Capacitors THAS431M100AB1C
CAP ALUM 430UF 20% 100V FLATPACK

CAP ALUM 430UF 20% 100V FLATPACK

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number THAS431M100AB1C THAS431M100AB1C-ND 983835-THAS431M100AB1C 2002-THAS431M100AB1C THAS431M100AB1C
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 430 microF 430 microF 430 microF 430 microF 430 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details