The THAS142M050AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 50 Vdc and 1400 µF, in a 36.4 mm case length. It has a capacitance tolerance of ±20%, an ESR of 0.12 Ω at 25 °C, and a ripple current rating of 1.70 A at 120 Hz and 2.04 A at 20 kHz at 85 °C ambient. It operates over a temperature range of −55 °C to +105 °C with a 5000 hour life at 105 °C under rated voltage. The capacitor features two 20 AWG tin-plated copper leads and an aluminum case with a stainless steel sleeve. Its energy density reaches up to 0.9 J/cc, making it suitable for low-profile bulk storage applications.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1400µF 50V
1400µF 50V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1400UF 20% 50V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 1400uF 20% 50V Aluminum Capacitor
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS142M050AA0C | 2002-THAS142M050AA0C | 338-4445-ND | THAS142M050AA0C | THAS142M050AA0C | THAS142M050AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1400 microF | 1400 microF | 1400 microF | 1400 microF | 1400 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |