The THAS600M450AA0C is a Thinpack™ aluminum electrolytic capacitor with a 9.2 mm profile, designed for high energy density in low-profile applications. It has a rated voltage of 450 Vdc, a capacitance of 60 µF, and a capacitance tolerance of ±20%. The part is rated for a 5000 hour life at 105 °C and operates from −55 °C to 105 °C. It features a bare can mounting style with 20 AWG copper wire terminals and measures 36.4 mm in length. The maximum ESR at 25 °C is 2.45 Ω, and the ripple current at 85 °C is 0.60 A at 120 Hz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 60µF 450V
60µF 450V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 60UF 20% 450V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 60uF 20% 450V Aluminum Capacitor
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS600M450AA0C | THAS600M450AA0C | 2002-THAS600M450AA0C | THAS600M450AA0C-ND | THAS600M450AA0C | THAS600M450AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF | 60 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |