THAS852M010AA0C is a Thinpack TM aluminum electrolytic capacitor with a rated voltage of 10 Vdc and a capacitance of 8500 µF. It measures 36.4 mm in case length and 9.2 mm in thickness, with 20 AWG copper wire terminals. The part has a maximum ESR of 0.12 Ω at 25 °C and a ripple current rating of 2.00 A at 120 Hz and 2.20 A at 20 kHz at 85 °C ambient temperature. It supports a temperature range of -55 °C to +105 °C and has a rated life of 5000 hours at 105 °C. The case is aluminum with a stainless steel sleeve, and it is supplied with a bare can mounting style. Capacitance tolerance is ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 8500µF 10V
8500µF 10V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 8500UF 20% 10V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS852M010AA0C | THAS852M010AA0C | 2002-THAS852M010AA0C | THAS852M010AA0C-ND | THAS852M010AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8500 microF | 8500 microF | 8500 microF | 8500 microF | 8500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |