Type SNU102K254R-F is an oil-filled, metallic case snubber capacitor with a capacitance of 0.25 µF, rated for 1000 Vpk, and a maximum dissipation factor of 0.3%. It features a film/paper/extended foil construction, low self-inductance of 0.10 µH maximum, and operates from -50 °C to 70 °C. The capacitor has an aluminum case (tinplate steel may be substituted) and is rated for 4 Arms at 55 °C with a case height of 2.13 inches. It is internally protected but not UL recognized.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SNU102K254R |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -50 to 70 C (-58 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 0.2500 microF |