Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3200µF 50V
3200µF 50V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3200UF 20% 50V FLATPACK
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THAS322M050AD1C | THAS322M050AD1C-ND | THAS322M050AD1C | THAS322M050AD1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3200 microF | 3200 microF | 3200 microF | 3200 microF |
| WVDC | 50 volts | 50 volts | 50 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |