Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 40 50 60 63 64 65 66 67 68 69 70
Product Name Notes
Aluminum Electrolytic Snap-In Capacitors. Type SLPX is the best value package snap-in series for 85 ºC, 3000 hr operation. This series is the most economical choice for DC filtering and...
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C...
High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, outer wrapt by polyester film tape and end sealed by...
High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, plastic casing sealed with epoxy. They are suitable for snubber,...
Highlights High peak & RMS current capability Mounts directly to the IGBT module Low inductance < 20 nH Flame resistance case and resin, meets UL94V0 Applications Type SCT offers protection...
IGBT Snubber Capacitor
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or...
LICAP medium ultracapacitor cells are available with rated capacitance of 350F, 370F and 600F. Our proprietary cylindrical can design is an industry standard 35mm diameter with radial lead configurations. The...
LICAP medium ultracapacitor cells are rated at 3V and 2.7V and come in 350F, 370F, 400F, 525F or 600F sizes. Our proprietary cylindrical can design is an industry standard 35mm...
MIS Chip Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT...
The 150V, 6F ultracapacitor module contains 60 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections...
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR...
This new series of electrochemical, double-layer, series-connected SuperCapacitor modules offers excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves...
Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly...
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1...
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an...
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications.
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT...
Type SCT Snubber Film Capacitor. Type SCT Direct Mount. Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these...
Type SF dual rated oil filled motor run capacitors made with self-healing metalized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a...
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a...
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also...
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motorrun applications. Type SF also...
Type SK is a radial leaded aluminum electrolyticcapacito r with a +85 ºC, 2000 hour long life rating. TheSK is a high CV rated product and is ideal for generalpurpose...
Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage, Figure 1. Style SCM may also be used as an “N” or “P” type snubber...

<< Prev Next >>