THAS191M250AC0C is a 250 Vdc, 190 µF thinpack aluminum electrolytic capacitor with a 53.8 mm length and bare can mounting, designed for high-energy-density bulk storage in low-profile circuits. It measures 9.2 mm in thickness and has a maximum ESR of 0.53 Ω at 25 °C and 120 Hz. Rated for 5000 hours of life at 105 °C, it operates from -55 °C to 105 °C and meets a capacitance tolerance of ±20%. The capacitor features 20 AWG tin-plated copper wire terminals and an aluminum case with a stainless steel sleeve. Its ripple current capability at 85 °C is 0.90 A at 120 Hz and 1.53 A at 20 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
190µF 250V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 190µF 250V
CAP ALUM 190UF 20% 250V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 190uF 20% 250V Aluminum Capacitor
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS191M250AC0C | THAS191M250AC0C | 338-4448-ND | 2002-THAS191M250AC0C | THAS191M250AC0C | THAS191M250AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 190 microF | 190 microF | 190 microF | 190 microF | 190 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |