THA702M025AC0C is a Thinpack™ aluminum electrolytic capacitor with a 53.8 mm length, rated at 25 Vdc and 7000 µF, designed for bulk storage in low-profile circuits. It has a profile of 8.2 mm, operates from -55 °C to +85 °C, and features a 5000-hour life at 85 °C. The capacitor has a capacitance tolerance of ±20%, a maximum ESR of 0.07 Ω at 25 °C, and a ripple current rating of 2.50 A at 120 Hz and 2.75 A at 20 kHz under 65 °C ambient conditions. The case is bare aluminum, with two tin-plated copper wire terminals rated for 15 amps maximum. It complies with vibration testing up to 10g and altitude testing to 80,000 feet.
7000µF 25V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 7000µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 7000UF 20% 25V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA702M025AC0C | THA702M025AC0C-ND | 2002-THA702M025AC0C | THA702M025AC0C | THA702M025AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 7000 microF | 7000 microF | 7000 microF | 7000 microF | 7000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |