The THAS700M400AA0C is a Thinpack™ aluminum electrolytic capacitor with a 9.2 mm profile, rated for 400 Vdc and 70 µF, in a 36.4 mm case length with bare can mounting. It operates from −55 °C to +105 °C, has a capacitance tolerance of ±20%, and a maximum ESR of 2.45 Ω at 25 °C. The capacitor is rated for 5000 hours of life at 105 °C and has a maximum ripple current of 0.60 A at 120 Hz and 1.02 A at 20 kHz under 85 °C ambient conditions. The case is aluminum with a stainless steel sleeve, and terminals are 20 AWG tin-plated copper wire. A typical weight is 19 g.
70µF 400V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 70µF 400V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS700M400AA0C | THAS700M400AA0C-ND | 2002-THAS700M400AA0C | THAS700M400AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 70 microF | 70 microF | 70 microF | 70 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |