The THAS152M075AD0C is a Thinpack™ aluminum electrolytic capacitor rated for 75 Vdc with a capacitance of 1500 µF, housed in a 66.5 mm case length and 9.2 mm thin profile. It has a maximum ESR of 0.13 Ω at 25 °C and a ripple current rating of 2.00 A at 120 Hz and 2.60 A at 20 kHz at 85 °C ambient. The capacitor supports a temperature range of -55 °C to +105 °C and has a rated life of 5000 hours at 105 °C. Terminals are 20 AWG copper wire with tin electroplating, and the case is aluminum with a stainless steel sleeve.
1500µF 75V Aluminum Electrolytic Capacitors FlatPack 130mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1500µF 75V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1500UF 20% 75V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS152M075AD0C | THAS152M075AD0C-ND | 2002-THAS152M075AD0C | THAS152M075AD0C | THAS152M075AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |