The THAS202M060AC0C is a Thinpack™ aluminum electrolytic capacitor rated for 60 Vdc with a capacitance of 2000 µF and a tolerance of ±20%. It has a case length of 53.8 mm, stands 9.2 mm tall, and uses two 20 AWG tin-plated copper wire leads. The part is rated for a 5000-hour life at 105 °C, with a maximum ESR of 0.07 Ω at 25 °C and a ripple current capability of 2.50 A at 120 Hz. It operates from -55 °C to 105 °C and is designed for high energy density applications in low-profile circuits. The case is aluminum with a stainless steel sleeve, and the part meets vibration and altitude requirements of 10g and 80,000 feet respectively.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2000µF 60V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 2000µF 60V
Aluminum Electrolytic Capacitors - Radial Leaded 2000uF 20% 60V Aluminum Capacitor
CAP ALUM 2000UF 20% 60V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS202M060AC0C | THAS202M060AC0C | 338-4447-ND | 2002-THAS202M060AC0C | THAS202M060AC0C | THAS202M060AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF | 2000 microF | 2000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |