The THA981M100AC0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high-energy-density bulk storage in low-profile circuits. It has a rated voltage of 100 Vdc, capacitance of 980 µF, and a case size of 53.8 mm length. The part is rated for a maximum ripple current of 1.60 A at 120 Hz and 2.08 A at 20 kHz under 65 °C ambient conditions, with a maximum ESR of 0.17 Ω at 25 °C. It operates within a temperature range of -55 °C to +85 °C for voltages up to 100 Vdc and has a 5000-hour life at 85 °C. The capacitor features a bare can mounting style with non-insulated terminals and meets vibration tolerance of 10g. The part is constructed with an aluminum case and tin-plated copper wire terminals.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 980µF 100V
980µF 100V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 980UF 20% 100V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA981M100AC0C | 2002-THA981M100AC0C | THA981M100AC0C-ND | THA981M100AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 980 microF | 980 microF | 980 microF | 980 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |