Cornell Dubilier Aluminum Electrolytic Capacitors THAS592M016AA1C

Description
5900µF 16V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
5900µF 16V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - THAS592M016AA1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THAS592M016AA1C-ND
Aluminum Electrolytic Capacitors THAS592M016AA1C-ND
5900µF 16V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C

5900µF 16V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - THAS592M016AA1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THAS592M016AA1C
Aluminum Electrolytic Capacitor THAS592M016AA1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-THAS592M016AA1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THAS592M016AA1C
Aluminum Electrolytic Capacitors 2002-THAS592M016AA1C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5900µF 16V

Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5900µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THAS592M016AA1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THAS592M016AA1C
Capacitors - Aluminum Electrolytic Capacitors THAS592M016AA1C
CAP ALUM 5900UF 20% 16V FLATPACK

CAP ALUM 5900UF 20% 16V FLATPACK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THAS592M016AA1C-ND THAS592M016AA1C 2002-THAS592M016AA1C THAS592M016AA1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details