The THAS111M250AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 250 Vdc and 110 µF capacitance, ±20% tolerance. It features a 36.4 mm case length, bare can mounting, and two 20 AWG tin-plated copper leads. The capacitor operates from -55 °C to +105 °C and has a 5000-hour life at 105 °C. Ripple current capability at 85 °C is 0.60 A at 120 Hz and 1.02 A at 20 kHz, with a maximum ESR of 0.90 Ω at 25 °C. It is designed for high energy density in low-profile circuits, replacing arrays of solid tantalum or aluminum electrolytic capacitors.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 110µF 250V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
110µF 250V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 110UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS111M250AA0C | 2002-THAS111M250AA0C | THAS111M250AA0C | THAS111M250AA0C-ND | THAS111M250AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |