The Z26S6045M50N is an oil-filled aluminum case film capacitor for UPS applications, rated for 600 VAC and 45 µF, with a 60,000-hour duty life at 70°C. It features a round case with a base size of 2.50 inches and a height of 4.75 inches. The capacitor operates within a temperature range of -40°C to +70°C, complies with UL and cUL standards, and meets EIA-456-A and UL-810 requirements. It is RoHS compliant and includes a proprietary pressure-sensitive interrupter system for fault protection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
45µF Film Capacitor 600V Polypropylene (PP), Metallized Radial, Can
Metallized Polypropylene Film
CAP FILM 45UF -1% +5% 600VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z26S6045M50N | Z26S6045M50N | 338-Z26S6045M50N-ND | 2002-Z26S6045M50N | Z26S6045M50N |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF |