The THAS262M060AD0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 60 Vdc and 2600 µF, designed for bulk storage in low-profile circuits. It features a 66.5 mm case length, two 20 AWG tin-plated copper leads, and a bare aluminum can with a stainless steel sleeve. The capacitor withstands 5000 hours of operation at 105 °C, with a maximum ESR of 0.04 Ω at 120 Hz and a ripple current capability of 3.10 A at 85 °C ambient. Its capacitance tolerance is ±20%, operating temperature range is -40 °C to 105 °C, and it meets vibration specifications up to 10 g. Energy density reaches up to 0.9 J/cc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 2600µF 60V
2600µF 60V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS262M060AD0C | THAS262M060AD0C | 2002-THAS262M060AD0C | THAS262M060AD0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2600 microF | 2600 microF | 2600 microF | 2600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |