The SNU102K105R is an oil-filled, metallic case snubber capacitor with a capacitance of 1.0 µF and a rated voltage of 1000 Vpk, designed to reduce voltage transients across semiconductor devices such as SCRs. It features a film/paper/extended foil construction, low self-inductance of 0.10 µH maximum, and operates from -50 °C to 70 °C. The capacitor has a case height of 2.13 inches and a continuous current rating of 7 Arms at 55 °C. It is internally protected and not UL recognized.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SNU102K105R |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -50 to 70 C (-58 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 1 microF |