Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 230µF 150V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
230µF 150V Aluminum Electrolytic Capacitors FlatPack 800mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 230UF 20% 150V FLATPACK
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THAS231M150AA1C | THAS231M150AA1C | THAS231M150AA1C-ND | THAS231M150AA1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF |
| WVDC | 150 volts | 150 volts | 150 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |