Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5600µF 35V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5600µF 35V
CAP ALUM 5600UF 20% 35V FLATPACK
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS562M035AD1C | THAS562M035AD1C-ND | 2002-THAS562M035AD1C | THAS562M035AD1C |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts |