The Z26S6028M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case rated for 60,000 hours at 70°C. It operates at 600 VAC with a capacitance of 28 µF, a tolerance of ±6%, and a temperature range of -40°C to +70°C. The case has a base size of 2.5 inches in diameter and a height of 3.75 inches. It meets UL and cUL standards, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system for fault current protection.
28µF Film Capacitor 600V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Metallized Polypropylene Film
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z26S6028M50N | 338-Z26S6028M50N-ND | Z26S6028M50N | 2002-Z26S6028M50N |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 28 microF | 28 microF |