The THAS162M060AB0C is a thinpack aluminum electrolytic capacitor with 1600 µF capacitance and a 60 Vdc rating, housed in a 45.9 mm long, 9.2 mm thick case AB package. It has a maximum ESR of 0.08 Ω at 25 °C and supports a ripple current of 2.20 A at 120 Hz and 2.64 A at 20 kHz at 85 °C ambient. It operates from -40 °C to 105 °C and is rated for 5000 hours at 105 °C. The part uses bare can mounting with 20 AWG tin-plated copper leads, meets ±20% capacitance tolerance, and has leakage current ≤ 0.002 CV µA at 25 °C. Vibration resistance is rated at 10g. Energy density reaches 0.9 J/cc, consistent with the THAS series design.
1600µF 60V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1600µF 60V
CAP ALUM 1600UF 20% 60V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS162M060AB0C | THAS162M060AB0C-ND | THAS162M060AB0C | 2002-THAS162M060AB0C | THAS162M060AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |