THA702M020AB0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high-energy-density bulk storage in low-profile circuits. It has a capacitance of 7000 µF, a rated voltage of 20 Vdc, and a maximum ESR of 0.08 Ω at 25 °C. The part measures 45.9 mm in length and is mounted with bare can terminals. It supports a ripple current of 2.10 A at 120 Hz and 2.31 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc and has a 5000-hour life rating at 85 °C. Its case is made of aluminum, and the terminal material is tin-plated 20 AWG copper wire.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 7000µF 20V
7000µF 20V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 7000UF 20% 20V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA702M020AB0C | THA702M020AB0C | 2002-THA702M020AB0C | THA702M020AB0C-ND | THA702M020AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 7000 microF | 7000 microF | 7000 microF | 7000 microF | 7000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |