The THAS231M150AA0C is a Thinpack™ aluminum electrolytic capacitor designed for high energy density in low-profile circuits, with a 9.2 mm thickness. It has a rated voltage of 150 Vdc, capacitance of 230 µF, ±20% tolerance, and a minimum life of 5000 hours at 105 °C. The part uses a bare can mounting style with 20 AWG copper wire terminals and measures 36.4 mm in length. Its maximum ESR at 25 °C is 0.80 Ω, and it supports a ripple current of 0.60 A at 85 °C at 120 Hz. The operating temperature range is -55 °C to +105 °C for voltages up to 300 Vdc. The case is aluminum with a stainless steel sleeve, and the capacitor complies with the series specification for DC life and thermal performance under no heat sink conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
230µF 150V Aluminum Electrolytic Capacitors FlatPack 800mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 230µF 150V
CAP ALUM 230UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS231M150AA0C | THAS231M150AA0C | THAS231M150AA0C-ND | 2002-THAS231M150AA0C | THAS231M150AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF | 230 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |