Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1000µF 75V
1000µF 75V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 1000UF 20% 75V FLATPACK
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THA102M075AB1C | THA102M075AB1C-ND | THA102M075AB1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| WVDC | 75 volts | 75 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |