The THAS562M035AD0C is a thinpack aluminum electrolytic capacitor with 5600 µF capacitance at 35 Vdc, designed for high-energy-density bulk storage in low-profile circuits. It measures 66.5 mm in length and 9.2 mm in thickness, with 20 AWG tin-plated copper leads. The capacitor supports a temperature range of −55 °C to +105 °C and has a rated life of 5000 hours at 105 °C. Its maximum ESR at 25 °C is 0.05 Ω, with a ripple current capability of 3.60 A at 120 Hz and 3.96 A at 20 kHz under 85 °C ambient conditions. The case is aluminum with a stainless steel sleeve, and it includes no insulation (bare can).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5600µF 35V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5600µF 35V
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS562M035AD0C | THAS562M035AD0C | THAS562M035AD0C-ND | 2002-THAS562M035AD0C | THAS562M035AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |