CAP LITH HYB 6F 0%/20% 180V CHAS
CAPACITOR 6F 0%/20% 180V CHAS
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SM0006-180-P | SM0006-180-P |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Multilayer | Single-Layer |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 6.00E6 microF | 6.00E6 microF |
| Mounting Style | Chassis Mount | Bolt-on; Module |