Cornell Dubilier Aluminum Electrolytic Capacitors THA900M350AA1C

Description
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 90µF 350V
Request a Quote Datasheet
Description
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 90µF 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-THA900M350AA1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THA900M350AA1C
Aluminum Electrolytic Capacitors 2002-THA900M350AA1C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 90µF 350V

Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 90µF 350V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - THA900M350AA1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THA900M350AA1C-ND
Aluminum Electrolytic Capacitors THA900M350AA1C-ND
90µF 350V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 85°C

90µF 350V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - THA900M350AA1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THA900M350AA1C
Aluminum Electrolytic Capacitor THA900M350AA1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THA900M350AA1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THA900M350AA1C
Capacitors - Aluminum Electrolytic Capacitors THA900M350AA1C
CAP ALUM 90UF 20% 350V FLATPACK

CAP ALUM 90UF 20% 350V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-THA900M350AA1C THA900M350AA1C-ND THA900M350AA1C THA900M350AA1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 90 microF 90 microF 90 microF 90 microF
WVDC 350 volts 350 volts 350 volts
Packing Method Carton Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C722U063AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details