The Type TAS solid tantalum axial lead capacitor is constructed with a rugged hermetically sealed metal case with an outer polyester insulator wrap and is ideal for use in the harsh environments of military and industrial applications. The TAS assures a small case size for high capacitance, and is frequency and temperature stable.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | TAS475M050P1C-F |
| Product Name | Tantalum Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |