The THA522M040AD0C is a thinpack aluminum electrolytic capacitor rated for 40 Vdc with a capacitance of 5200 µF, housed in a 66.5 mm case (AD) with a bare can and two leads, measuring 8.2 mm in profile. It has a maximum ESR of 0.05 Ω at 25 °C and supports a ripple current of 3.00 A at 120 Hz and 3.60 A at 20 kHz at 65 °C ambient. The capacitor operates from -55 °C to +85 °C for voltages up to 40 Vdc, with a 5000-hour life expectancy at 85 °C and rated voltage. Its capacitance tolerance is ±20%, and it complies with vibration standards of 10g across three mutually perpendicular directions. The maximum surge voltage at 25 °C is 48 Vdc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 5200µF 40V
5200µF 40V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 5200UF 20% 40V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA522M040AD0C | THA522M040AD0C | 2002-THA522M040AD0C | THA522M040AD0C-ND | THA522M040AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5200 microF | 5200 microF | 5200 microF | 5200 microF | 5200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |