The THAS800M350AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 350 Vdc and 80 µF, in a 36.4 mm case length. It has a capacitance tolerance of ±20%, a maximum ESR of 2.45 Ω at 25 °C, and a ripple current rating of 0.60 A at 120 Hz and 1.02 A at 20 kHz at 85 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and is rated for 5000 hours of life at 105 °C. Terminals are 20 AWG copper wire with tin electroplating. The case is aluminum with a stainless steel sleeve, and the unit weighs 19 g.
80µF 350V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 80µF 350V
CAP ALUM 80UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS800M350AA0C | THAS800M350AA0C-ND | THAS800M350AA0C | 2002-THAS800M350AA0C | THAS800M350AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 80 microF | 80 microF | 80 microF | 80 microF | 80 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |