THAS133M016AD0C is a 13,000 μF, 16 Vdc aluminum electrolytic capacitor in the THAS Thinpack™ series, designed for low-profile bulk storage with a 9.2 mm height. It has a 66.5 mm case length, bare can mounting, and two 20 AWG tin-plated copper leads. Rated for 5000 hours at 105 °C, it operates from -55 °C to 105 °C and has a maximum ESR of 0.05 Ω at 25 °C. The capacitor supports a ripple current of 3.50 A at 120 Hz and 3.85 A at 20 kHz at 85 °C ambient temperature. The case is aluminum with a stainless steel sleeve, and the part is rated for vibration up to 10g with no mounting restraint specified.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
13000µF 16V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 13000µF 16V
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS133M016AD0C | THAS133M016AD0C | THAS133M016AD0C-ND | 2002-THAS133M016AD0C | THAS133M016AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |